Radiall Attenuators R417210110

Description
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote
Description
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R417210110 attenuator from Quarktwin Technology Ltd. is designed for RF applications with a nominal attenuation of 10 dB and operates within a frequency range of DC to 3 GHz. It features a 50-ohm impedance and is capable of handling a peak power of 5000 W at 25°C for short durations, with an average power rating of 50 W in free air cooling conditions. The device has a low voltage standing wave ratio (V.S.W.R) of 1.10 at DC to 1 GHz, increasing to 1.35 at 2 to 3 GHz, ensuring efficient signal transmission. Constructed with a stainless steel body and beryllium copper contacts, the attenuator is plated with gold over nickel phosphorus for enhanced durability. It includes TNC connectors compliant with MIL-C 39012 standards. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. The product weighs approximately 417.5 grams, making it a robust choice for engineers seeking reliable RF attenuation solutions.

Datasheet Summary
Powered by GS/AI

The R417210110 attenuator from Quarktwin Technology Ltd. is designed for RF applications with a nominal attenuation of 10 dB and operates within a frequency range of DC to 3 GHz. It features a 50-ohm impedance and is capable of handling a peak power of 5000 W at 25°C for short durations, with an average power rating of 50 W in free air cooling conditions. The device has a low voltage standing wave ratio (V.S.W.R) of 1.10 at DC to 1 GHz, increasing to 1.35 at 2 to 3 GHz, ensuring efficient signal transmission. Constructed with a stainless steel body and beryllium copper contacts, the attenuator is plated with gold over nickel phosphorus for enhanced durability. It includes TNC connectors compliant with MIL-C 39012 standards. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. The product weighs approximately 417.5 grams, making it a robust choice for engineers seeking reliable RF attenuation solutions.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417210110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417210110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417210110
Attenuator - Fixed Coaxial R417210110
TNC Attenuator 10 dB 3 GHz 50W

TNC Attenuator 10 dB 3 GHz 50W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417210110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417210110
RF and Wireless - Attenuators R417210110
ATTENUATOR: TNC 10DB 3GHZ 50W 50

ATTENUATOR: TNC 10DB 3GHZ 50W 50

Supplier's Site
Attenuators - R417210110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417210110
Attenuators R417210110
RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417210110-ND R417210110 R417210110 R417210110
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D11449-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
ATN00-00110CH, Passive GaAs MMIC Attenuator Family - ATN00-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details