Radiall Attenuator - Fixed Coaxial R417206110

Description
TNC Attenuator 6 dB 3 GHz 50W
Request a Quote Datasheet
Description
TNC Attenuator 6 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417206110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417206110
Attenuator - Fixed Coaxial R417206110
TNC Attenuator 6 dB 3 GHz 50W

TNC Attenuator 6 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417206110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
Attenuators - R417206110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417206110
Attenuators R417206110
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417206110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417206110
RF and Wireless - Attenuators R417206110
ATTENUATOR: TNC 6DB 3GHZ 50W 50O

ATTENUATOR: TNC 6DB 3GHZ 50W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417206110 2201-R417206110-ND R417206110 R417206110
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K25 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
63 dB Programmable Attenuator, 100 MHz - 18 GHz - RCDAT-18G-63 - Mini-Circuits
Specs
Insertion Loss 4 dB
VSWR 1.3 :1
Attenuation 0.0 to 63 dB
View Details
2 suppliers
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details