Radiall Attenuators R417203130

Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417203130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417203130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417203130
Attenuator - Fixed Coaxial R417203130
TNC Attenuator 3 dB 3 GHz 50W

TNC Attenuator 3 dB 3 GHz 50W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417203130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417203130
RF and Wireless - Attenuators R417203130
ATTENUATOR: TNC 3DB 3GHZ 50W 50O

ATTENUATOR: TNC 3DB 3GHZ 50W 50O

Supplier's Site
Attenuators - R417203130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417203130
Attenuators R417203130
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417203130-ND R417203130 R417203130 R417203130
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-SKY12230-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 1.7 to 2.3 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details