Radiall Attenuators R417203110

Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417203110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417203110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417203110
Attenuator - Fixed Coaxial R417203110
TNC Attenuator 3 dB 3 GHz 50W

TNC Attenuator 3 dB 3 GHz 50W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417203110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417203110
RF and Wireless - Attenuators R417203110
ATTENUATOR: TNC 3DB 3GHZ 50W 50O

ATTENUATOR: TNC 3DB 3GHZ 50W 50O

Supplier's Site
Attenuators - R417203110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417203110
Attenuators R417203110
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417203110-ND R417203110 R417203110 R417203110
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details