Radiall Attenuator - Fixed Coaxial R417130120

Description
SMA Attenuator 30 dB 3 GHz 50W
Request a Quote Datasheet
Description
SMA Attenuator 30 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417130120 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417130120
Attenuator - Fixed Coaxial R417130120
SMA Attenuator 30 dB 3 GHz 50W

SMA Attenuator 30 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417130120-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417130120 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417130120
RF and Wireless - Attenuators R417130120
ATTENUATOR: SMA 30DB 3GHZ 40W 50

ATTENUATOR: SMA 30DB 3GHZ 40W 50

Supplier's Site
Attenuators - R417130120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417130120
Attenuators R417130120
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417130120 2201-R417130120-ND R417130120 R417130120
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5327B-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.8080 GHz
Package Type QFN36
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o205018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details