Radiall Attenuators R417120120

Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417120120-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417120120 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417120120
Attenuator - Fixed Coaxial R417120120
SMA Attenuator 20 dB 3 GHz 50W

SMA Attenuator 20 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - R417120120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417120120
Attenuators R417120120
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417120120 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417120120
RF and Wireless - Attenuators R417120120
ATTENUATOR: SMA 20DB 3GHZ 40W 50

ATTENUATOR: SMA 20DB 3GHZ 40W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417120120-ND R417120120 R417120120 R417120120
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details