Radiall Attenuator - Fixed Coaxial R417030110

Description
N Attenuator 30 dB 3 GHz 50W
Request a Quote Datasheet
Description
N Attenuator 30 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417030110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417030110
Attenuator - Fixed Coaxial R417030110
N Attenuator 30 dB 3 GHz 50W

N Attenuator 30 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417030110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module

RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417030110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417030110
RF and Wireless - Attenuators R417030110
ATTENUATOR: N 30DB 3GHZ 50W 50OH

ATTENUATOR: N 30DB 3GHZ 50W 50OH

Supplier's Site
Attenuators - R417030110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417030110
Attenuators R417030110
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417030110 2201-R417030110-ND R417030110 R417030110
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D06656-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details