Radiall Attenuator - Fixed Coaxial R417003110

Description
N Attenuator 3 dB 3 GHz 50W
Request a Quote Datasheet
Description
N Attenuator 3 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417003110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417003110
Attenuator - Fixed Coaxial R417003110
N Attenuator 3 dB 3 GHz 50W

N Attenuator 3 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417003110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W N-Type In-Line Module

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417003110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417003110
RF and Wireless - Attenuators R417003110
ATTENUATOR: N 3DB 3GHZ 50W 50OHM

ATTENUATOR: N 3DB 3GHZ 50W 50OHM

Supplier's Site
Attenuators - R417003110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417003110
Attenuators R417003110
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417003110 2201-R417003110-ND R417003110 R417003110
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
View Details