Radiall Attenuators R416020000

Description
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 10W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 10W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R416020000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R416020000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R416020000
Attenuator - Fixed Coaxial R416020000
N Attenuator 20 dB 18 GHz 10W

N Attenuator 20 dB 18 GHz 10W

Supplier's Site Datasheet
Attenuators - R416020000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R416020000
Attenuators R416020000
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R416020000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R416020000
RF and Wireless - Attenuators R416020000
ATTENUATOR: N 20DB 18GHZ 10W 50O

ATTENUATOR: N 20DB 18GHZ 10W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R416020000-ND R416020000 R416020000 R416020000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details