Radiall Attenuators R416006000

Description
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 12W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 12W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R416006000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 12W N-Type In-Line Module

RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 12W N-Type In-Line Module

Buy Now Datasheet
18GHZ 10W Attenuator - 852-R416006000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18GHZ 10W Attenuator
852-R416006000
18GHZ 10W Attenuator 852-R416006000
ATTENUATOR: N 6DB 18GHZ 10W 50OH Product overview: R416006000 from Radiall USA, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHZ, 10W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18GHZ, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-R416006000 can be used for catalog matching and distributor lookup.

ATTENUATOR: N 6DB 18GHZ 10W 50OH Product overview: R416006000 from Radiall USA, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHZ, 10W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18GHZ, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-R416006000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Fixed Coaxial - R416006000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R416006000
Attenuator - Fixed Coaxial R416006000
N Attenuator 6 dB 18 GHz 10W

N Attenuator 6 dB 18 GHz 10W

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1131628-R416006000
RF/IF and RFID - Attenuators 1131628-R416006000
Win Source Part Number: 1131628-R416006000 Category: RF/IF and RFID>Attenuators Package: Bulk Standard Package: 5 Impedance: 50 Ohms Power (Watts): 12W Frequency Range: 0 Hz ~ 18 GHz Attenuation Value: 6dB Package / Case: N-Type In-Line Module Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Mfr: Radiall USA, Inc. Other Names: R416.006.000,2201-R4 16006000

Win Source Part Number: 1131628-R416006000
Category: RF/IF and RFID>Attenuators
Package: Bulk
Standard Package: 5
Impedance: 50 Ohms
Power (Watts): 12W
Frequency Range: 0 Hz ~ 18 GHz
Attenuation Value: 6dB
Package / Case: N-Type In-Line Module
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
Mfr: Radiall USA, Inc.
Other Names: R416.006.000,2201-R416006000

Buy Now Datasheet
RF and Wireless - Attenuators - R416006000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R416006000
RF and Wireless - Attenuators R416006000
ATTENUATOR: N 6DB 18GHZ 10W 50OH

ATTENUATOR: N 6DB 18GHZ 10W 50OH

Supplier's Site
Attenuators - R416006000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R416006000
Attenuators R416006000
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 12W N-Type In-Line Module

RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 12W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R416006000-ND 852-R416006000 R416006000 1131628-R416006000 R416006000 R416006000
Product Name Attenuators 18GHZ 10W Attenuator Attenuator - Fixed Coaxial RF/IF and RFID - Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details