Radiall 8GHZ 10W Attenuator R415720000

Description
ATT N 20DB 8GHZ 10W Product overview: R415720000 from Radiall USA, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHZ, 10W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8GHZ, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-R415720000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ATT N 20DB 8GHZ 10W Product overview: R415720000 from Radiall USA, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHZ, 10W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8GHZ, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-R415720000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GHZ 10W Attenuator - 852-R415720000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8GHZ 10W Attenuator
852-R415720000
8GHZ 10W Attenuator 852-R415720000
ATT N 20DB 8GHZ 10W Product overview: R415720000 from Radiall USA, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHZ, 10W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8GHZ, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-R415720000 can be used for catalog matching and distributor lookup.

ATT N 20DB 8GHZ 10W Product overview: R415720000 from Radiall USA, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHZ, 10W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8GHZ, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-R415720000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 2201-R415720000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R415720000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R415720000
RF and Wireless - Attenuators R415720000
ATT N 20DB 8GHZ 10W

ATT N 20DB 8GHZ 10W

Supplier's Site
Attenuators - R415720000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R415720000
Attenuators R415720000
RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-R415720000 2201-R415720000-ND R415720000 R415720000
Product Name 8GHZ 10W Attenuator Attenuators RF and Wireless - Attenuators Attenuators
Frequency 0.0 to 8 GHz 0.0 to 8 GHz 0.0 to 8 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details