Radiall Attenuators R415710000

Description
RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 10W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 10W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R415710000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R415710000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R415710000
Attenuator - Fixed Coaxial R415710000
N Attenuator 10 dB 8 GHz 10W

N Attenuator 10 dB 8 GHz 10W

Supplier's Site Datasheet
Attenuators - R415710000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R415710000
Attenuators R415710000
RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R415710000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R415710000
RF and Wireless - Attenuators R415710000
ATTENUATOR: N 10DB 8GHZ 10W 50OH

ATTENUATOR: N 10DB 8GHZ 10W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R415710000-ND R415710000 R415710000 R415710000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details