Radiall Attenuator - Fixed Coaxial R415510000

Description
TNC Attenuator 10 dB 8 GHz 10W
Request a Quote Datasheet
Description
TNC Attenuator 10 dB 8 GHz 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R415510000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R415510000
Attenuator - Fixed Coaxial R415510000
TNC Attenuator 10 dB 8 GHz 10W

TNC Attenuator 10 dB 8 GHz 10W

Supplier's Site Datasheet
Attenuators - 2201-R415510000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 10W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 10W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators
Product Number R415510000 2201-R415510000-ND
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
Manually Variable Attenuators - NSA06B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details