Radiall Attenuators R415503000

Description
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 15W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 15W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R415503000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 15W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 15W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R415503000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R415503000
Attenuator - Fixed Coaxial R415503000
TNC Attenuator 3 dB 8 GHz 15W

TNC Attenuator 3 dB 8 GHz 15W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R415503000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R415503000
RF and Wireless - Attenuators R415503000
ATTENUATOR: TNC 3DB 8GHZ 15W 50O

ATTENUATOR: TNC 3DB 8GHZ 15W 50O

Supplier's Site
Attenuators - R415503000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R415503000
Attenuators R415503000
RF Attenuators 3dB 0 Hz ~ 8 GHz 50 Ohms 15W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 8 GHz 50 Ohms 15W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R415503000-ND R415503000 R415503000 R415503000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-PAT-4+TR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers