Radiall Attenuator - Fixed Coaxial R415420000

Description
BNC Attenuator 20 dB 4 GHz 10W
Request a Quote Datasheet
Description
BNC Attenuator 20 dB 4 GHz 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R415420000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R415420000
Attenuator - Fixed Coaxial R415420000
BNC Attenuator 20 dB 4 GHz 10W

BNC Attenuator 20 dB 4 GHz 10W

Supplier's Site Datasheet
Attenuators - 2201-R415420000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 10W BNC In-Line Module

RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 10W BNC In-Line Module

Buy Now Datasheet
Attenuators - R415420000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R415420000
Attenuators R415420000
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 10W BNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 10W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R415420000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R415420000
RF and Wireless - Attenuators R415420000
ATTENUATOR: BNC 20DB 4GHZ 10W 50

ATTENUATOR: BNC 20DB 4GHZ 10W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R415420000 2201-R415420000-ND R415420000 R415420000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Jitter Attenuators - SI5325A-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 1.42 GHz
Package Type QFN36
View Details
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details