Radiall Attenuators R415306000

Description
RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 12W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 12W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R415306000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 12W SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 12W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R415306000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R415306000
RF and Wireless - Attenuators R415306000
ATTENUATOR: SMA 6DB 8GHZ 12W 50O

ATTENUATOR: SMA 6DB 8GHZ 12W 50O

Supplier's Site
Attenuators - R415306000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R415306000
Attenuators R415306000
RF Attenuators 6dB 0 Hz ~ 8 GHz 50 Ohms 12W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 8 GHz 50 Ohms 12W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R415306000-ND R415306000 R415306000
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-5+DKR-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
ATN04-00110CH, Passive GaAs MMIC Attenuator Family - ATN04-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details