Radiall Attenuator - Fixed Coaxial R414799127

Description
This attenuator set contains 1N attenuator of each attenuation vale listed below 3 dB - R414703127, 6 dB - R414706127, 10 dB - R414710127, 20 dB - R414720127. This set is delivered with attenuation and accuracy measurements. These values reported are those corresponding to the frequencies between 1 GHz and 18 GHz with a step of 1 GHz and DC values
Request a Quote Datasheet
Description
This attenuator set contains 1N attenuator of each attenuation vale listed below 3 dB - R414703127, 6 dB - R414706127, 10 dB - R414710127, 20 dB - R414720127. This set is delivered with attenuation and accuracy measurements. These values reported are those corresponding to the frequencies between 1 GHz and 18 GHz with a step of 1 GHz and DC values
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414799127 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414799127
Attenuator - Fixed Coaxial R414799127
This attenuator set contains 1N attenuator of each attenuation vale listed below 3 dB - R414703127, 6 dB - R414706127, 10 dB - R414710127, 20 dB - R414720127. This set is delivered with attenuation and accuracy measurements. These values reported are those corresponding to the frequencies between 1 GHz and 18 GHz with a step of 1 GHz and DC values

This attenuator set contains 1N attenuator of each attenuation vale listed below 3 dB - R414703127, 6 dB - R414706127, 10 dB - R414710127, 20 dB - R414720127. This set is delivered with attenuation and accuracy measurements. These values reported are those corresponding to the frequencies between 1 GHz and 18 GHz with a step of 1 GHz and DC values

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R414799127
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
6 suppliers
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details