Radiall Attenuators R414718161

Description
RF Attenuators 18dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 18dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414718161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 18dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 18dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414718161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414718161
Attenuator - Fixed Coaxial R414718161
N Attenuator 19 dB 18 GHz 2W

N Attenuator 19 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414718161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414718161
RF and Wireless - Attenuators R414718161
ATTENUATOR: N 18DB 18GHZ 2W 50OH

ATTENUATOR: N 18DB 18GHZ 2W 50OH

Supplier's Site
Attenuators - R414718161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414718161
Attenuators R414718161
RF Attenuators 18dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 18dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414718161-ND R414718161 R414718161 R414718161
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 18 dB 19 dB 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Programmable Attenuatorsuators - NPRA-500-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Insertion Loss 12 dB
View Details
6000 MHZ Attenuator - 852-VAT-2W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
2 suppliers