Radiall Attenuators R414714000

Description
RF Attenuators 14dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 14dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414714000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 14dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 14dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414714000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414714000
Attenuator - Fixed Coaxial R414714000
N Attenuator 14 dB 12.4 GHz 2W

N Attenuator 14 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - R414714000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414714000
Attenuators R414714000
RF Attenuators 14dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 14dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414714000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414714000
RF and Wireless - Attenuators R414714000
ATTENUATOR: N 14DB 12.4GHZ 2W 50

ATTENUATOR: N 14DB 12.4GHZ 2W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414714000-ND R414714000 R414714000 R414714000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 14 dB 14 dB 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-50-4000-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0500 GHz
View Details
ATN10-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3590-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers
Attenuators - 3157-QAT-20+TR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers