Radiall Attenuator - Fixed Coaxial R414713161

Description
N Attenuator 13 dB 18 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 13 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414713161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414713161
Attenuator - Fixed Coaxial R414713161
N Attenuator 13 dB 18 GHz 2W

N Attenuator 13 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414713161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 13dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 13dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414713161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414713161
RF and Wireless - Attenuators R414713161
ATTENUATOR: N 13DB 18GHZ 2W 50OH

ATTENUATOR: N 13DB 18GHZ 2W 50OH

Supplier's Site
Attenuators - R414713161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414713161
Attenuators R414713161
RF Attenuators 13dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 13dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414713161 2201-R414713161-ND R414713161 R414713161
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D07158-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details