Radiall Attenuators R414712000

Description
RF Attenuators 12dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414712000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 12dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414712000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414712000
Attenuator - Fixed Coaxial R414712000
N Attenuator 12 dB 12.4 GHz 2W

N Attenuator 12 dB 12.4 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414712000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414712000
RF and Wireless - Attenuators R414712000
ATTENUATOR: N 12DB 12.4GHZ 2W 50

ATTENUATOR: N 12DB 12.4GHZ 2W 50

Supplier's Site
Attenuators - R414712000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414712000
Attenuators R414712000
RF Attenuators 12dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 12dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414712000-ND R414712000 R414712000 R414712000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 12 dB 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2240516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Manually Variable Attenuators - NSA06B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details