Radiall Attenuator - Fixed Coaxial R414709000

Description
N Attenuator 9 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 9 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414709000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414709000
Attenuator - Fixed Coaxial R414709000
N Attenuator 9 dB 12.4 GHz 2W

N Attenuator 9 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414709000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 9dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R414709000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414709000
Attenuators R414709000
RF Attenuators 9dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 9dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414709000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414709000
RF and Wireless - Attenuators R414709000
ATTENUATOR: N 9DB 12.4GHZ 2W 50O

ATTENUATOR: N 9DB 12.4GHZ 2W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414709000 2201-R414709000-ND R414709000 R414709000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details