Radiall Attenuators R414707161

Description
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414707161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414707161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414707161
Attenuator - Fixed Coaxial R414707161
N Attenuator 7 dB 18 GHz 2W

N Attenuator 7 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R414707161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414707161
Attenuators R414707161
RF Attenuators 7dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 7dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414707161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414707161
RF and Wireless - Attenuators R414707161
ATTENUATOR: N 7DB 18GHZ 2W 50OHM

ATTENUATOR: N 7DB 18GHZ 2W 50OHM

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414707161-ND R414707161 R414707161 R414707161
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 7 dB 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D13774-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details