Radiall Attenuator - Fixed Coaxial R414560000

Description
TNC Attenuator 60 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 60 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414560000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414560000
Attenuator - Fixed Coaxial R414560000
TNC Attenuator 60 dB 12.4 GHz 2W

TNC Attenuator 60 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414560000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 60dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 60dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414560000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414560000
RF and Wireless - Attenuators R414560000
ATTENUATOR: TNC 60DB 12.4GHZ 2W

ATTENUATOR: TNC 60DB 12.4GHZ 2W

Supplier's Site
Attenuators - R414560000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414560000
Attenuators R414560000
RF Attenuators 60dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 60dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414560000 2201-R414560000-ND R414560000 R414560000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - 852-SKY12322-86LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.5000 to 4 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details