Mini-Circuits Attenuators LAT-3+

Description
3 DB SMT FXD ATTEN, DC-2500 MHZ
Request a Quote Datasheet
Description
3 DB SMT FXD ATTEN, DC-2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-LAT-3+DKR-ND - DigiKey
Thief River Falls, MN, United States
3 DB SMT FXD ATTEN, DC-2500 MHZ

3 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-3+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-3+TR-ND
Attenuators 3157-LAT-3+TR-ND
3 DB SMT FXD ATTEN, DC-2500 MHZ

3 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-3+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-3+CT-ND
Attenuators 3157-LAT-3+CT-ND
3 DB SMT FXD ATTEN, DC-2500 MHZ

3 DB SMT FXD ATTEN, DC-2500 MHZ

Buy Now Datasheet
2500 MHZ Attenuator - 852-LAT-3+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500 MHZ Attenuator
852-LAT-3+
2500 MHZ Attenuator 852-LAT-3+
3 DB SMT FXD ATTEN, DC-2500 MHZ Product overview: LAT-3+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-LAT-3+ can be used for catalog matching and distributor lookup.

3 DB SMT FXD ATTEN, DC-2500 MHZ Product overview: LAT-3+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-LAT-3+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators
Product Number 3157-LAT-3+DKR-ND 852-LAT-3+
Product Name Attenuators 2500 MHZ Attenuator
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
95 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-95 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
VSWR 1.05 to 1.3 :1
Attenuation 0.0 to 95 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details