Radiall Attenuators R414540000

Description
RF Attenuators 40dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 40dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414540000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 40dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 40dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414540000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414540000
Attenuator - Fixed Coaxial R414540000
TNC Attenuator 40 dB 12.4 GHz 2W

TNC Attenuator 40 dB 12.4 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414540000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414540000
RF and Wireless - Attenuators R414540000
ATTENUATOR: TNC 40DB 12.4GHZ 2W

ATTENUATOR: TNC 40DB 12.4GHZ 2W

Supplier's Site
Attenuators - R414540000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414540000
Attenuators R414540000
RF Attenuators 40dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 40dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414540000-ND R414540000 R414540000 R414540000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 40 dB 40 dB 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5315B-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 8.00E-6 to 0.1250 GHz
Package Type QFN36
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details