Radiall Attenuators R414520161

Description
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414520161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414520161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414520161
Attenuator - Fixed Coaxial R414520161
TNC Attenuator 20 dB 18 GHz 2W

TNC Attenuator 20 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414520161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414520161
RF and Wireless - Attenuators R414520161
ATTENUATOR: TNC 20DB 18GHZ 2W 50

ATTENUATOR: TNC 20DB 18GHZ 2W 50

Supplier's Site
Attenuators - R414520161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414520161
Attenuators R414520161
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414520161-ND R414520161 R414520161 R414520161
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details