Radiall Attenuators R414520150

Description
RF Attenuators 20dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414520150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 20dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414520150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414520150
Attenuator - Fixed Coaxial R414520150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414520150 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414520150
RF and Wireless - Attenuators R414520150
PRECISION ATTENUATOR: TNC 20DB 1

PRECISION ATTENUATOR: TNC 20DB 1

Supplier's Site
Attenuators - R414520150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414520150
Attenuators R414520150
RF Attenuators 20dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414520150-ND R414520150 R414520150 R414520150
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Package Type TNC In-Line Module TNC In-Line Module
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D10123-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details