Radiall Attenuator - Fixed Coaxial R414516161

Description
TNC Attenuator 16 dB 18 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 16 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414516161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414516161
Attenuator - Fixed Coaxial R414516161
TNC Attenuator 16 dB 18 GHz 2W

TNC Attenuator 16 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414516161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 16dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuators - R414516161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414516161
Attenuators R414516161
RF Attenuators 16dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 16dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414516161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414516161
RF and Wireless - Attenuators R414516161
ATTENUATOR: TNC 16DB 18GHZ 2W 50

ATTENUATOR: TNC 16DB 18GHZ 2W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414516161 2201-R414516161-ND R414516161 R414516161
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N3W5+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details