Radiall Attenuators R414514161

Description
RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414514161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 14dB 0Hz ~ 4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414514161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414514161
Attenuator - Fixed Coaxial R414514161
TNC Attenuator 14 dB 18 GHz 2W

TNC Attenuator 14 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414514161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414514161
RF and Wireless - Attenuators R414514161
ATTENUATOR: TNC 14DB 18GHZ 2W 50

ATTENUATOR: TNC 14DB 18GHZ 2W 50

Supplier's Site
Attenuators - R414514161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414514161
Attenuators R414514161
RF Attenuators 14dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 14dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414514161-ND R414514161 R414514161 R414514161
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 14 dB 14 dB 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details