Radiall Attenuator - Fixed Coaxial R414508000

Description
TNC Attenuator 8 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 8 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414508000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414508000
Attenuator - Fixed Coaxial R414508000
TNC Attenuator 8 dB 12.4 GHz 2W

TNC Attenuator 8 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414508000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 8dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuators - R414508000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414508000
Attenuators R414508000
RF Attenuators 8dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 8dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414508000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414508000
RF and Wireless - Attenuators R414508000
ATTENUATOR: TNC 8DB 12.4GHZ 2W 5

ATTENUATOR: TNC 8DB 12.4GHZ 2W 5

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414508000 2201-R414508000-ND R414508000 R414508000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details