Radiall Attenuators R414504161

Description
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414504161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414504161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414504161
Attenuator - Fixed Coaxial R414504161
TNC Attenuator 4 dB 18 GHz 2W

TNC Attenuator 4 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414504161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414504161
RF and Wireless - Attenuators R414504161
ATTENUATOR: TNC 4DB 18GHZ 2W 50O

ATTENUATOR: TNC 4DB 18GHZ 2W 50O

Supplier's Site
Attenuators - R414504161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414504161
Attenuators R414504161
RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414504161-ND R414504161 R414504161 R414504161
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 4 dB 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-HAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Digitally Controlled Attenuators - NDA-0-18000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0 GHz
View Details