Radiall Attenuator - Fixed Coaxial R414503161

Description
TNC Attenuator 3 dB 18 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 3 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414503161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414503161
Attenuator - Fixed Coaxial R414503161
TNC Attenuator 3 dB 18 GHz 2W

TNC Attenuator 3 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414503161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414503161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414503161
RF and Wireless - Attenuators R414503161
ATTENUATOR: TNC 3DB 18GHZ 2W 50O

ATTENUATOR: TNC 3DB 18GHZ 2W 50O

Supplier's Site
Attenuators - R414503161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414503161
Attenuators R414503161
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414503161 2201-R414503161-ND R414503161 R414503161
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

63 dB Programmable Attenuator, 100 MHz - 43.5 GHz - RCDAT-44G-63 - Mini-Circuits
Specs
Insertion Loss 6 dB
VSWR 1.5 :1
View Details
2 suppliers
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details