Radiall Attenuators R414503000

Description
RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414503000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414503000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414503000
Attenuator - Fixed Coaxial R414503000
TNC Attenuator 3 dB 12.4 GHz 2W

TNC Attenuator 3 dB 12.4 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414503000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414503000
RF and Wireless - Attenuators R414503000
ATTENUATOR: TNC 3DB 12.4GHZ 2W 5

ATTENUATOR: TNC 3DB 12.4GHZ 2W 5

Supplier's Site
Attenuators - R414503000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414503000
Attenuators R414503000
RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414503000-ND R414503000 R414503000 R414503000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA0602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 1 to 30 dB
View Details
Attenuators - 3157-BW-V3-1W54+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 2.4mm In-Line Module
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
3dB DC - 40GHz MMIC Differential Attenuator - ATD03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details