Radiall Attenuators R414501000

Description
RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414501000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414501000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414501000
Attenuator - Fixed Coaxial R414501000
TNC Attenuator 1 dB 12.4 GHz 2W

TNC Attenuator 1 dB 12.4 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414501000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414501000
RF and Wireless - Attenuators R414501000
ATTENUATOR: TNC 1DB 12.4GHZ 2W 5

ATTENUATOR: TNC 1DB 12.4GHZ 2W 5

Supplier's Site
Attenuators - R414501000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414501000
Attenuators R414501000
RF Attenuators 1dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 1dB 0 Hz ~ 12.4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414501000-ND R414501000 R414501000 R414501000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 1 dB 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D07688-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details