Radiall Attenuators R414460000

Description
RF Attenuators 60dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 60dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414460000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 60dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 60dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414460000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414460000
Attenuator - Fixed Coaxial R414460000
BNC Attenuator 60 dB 8 GHz 2W

BNC Attenuator 60 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - R414460000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414460000
Attenuators R414460000
RF Attenuators 60dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 60dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414460000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414460000
RF and Wireless - Attenuators R414460000
ATTENUATOR: BNC 60DB 8GHZ 2W 50O

ATTENUATOR: BNC 60DB 8GHZ 2W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414460000-ND R414460000 R414460000 R414460000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 60 dB 60 dB 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-30000-40000-30-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 30 GHz
View Details
ATN03-0050CSP1, Chip Scale Package MMIC 50 GHz 3dB Attenuator - ATN03-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
DC-3.0 GHz Six-Bit Digital Attenuator with Serial or Parallel Driver (0.5 dB LSB) - SKY12347-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency ? to 3 GHz
Attenuation 31.5 dB
View Details
6 suppliers
Attenuators - 3157-KAT-6+TR-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers