Radiall Attenuator - Fixed Coaxial R414420000

Description
BNC Attenuator 20 dB 8 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 20 dB 8 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414420000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414420000
Attenuator - Fixed Coaxial R414420000
BNC Attenuator 20 dB 8 GHz 2W

BNC Attenuator 20 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414420000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - R414420000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414420000
Attenuators R414420000
RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414420000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414420000
RF and Wireless - Attenuators R414420000
ATTENUATOR: BNC 20DB 8GHZ 2W 50O

ATTENUATOR: BNC 20DB 8GHZ 2W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414420000 2201-R414420000-ND R414420000 R414420000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL2223-SMTR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details