Radiall Attenuator - Fixed Coaxial R414414000

Description
BNC Attenuator 14 dB 8 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 14 dB 8 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414414000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414414000
Attenuator - Fixed Coaxial R414414000
BNC Attenuator 14 dB 8 GHz 2W

BNC Attenuator 14 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414414000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 14dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 14dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414414000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414414000
RF and Wireless - Attenuators R414414000
ATTENUATOR: BNC 14DB 8GHZ 2W 50O

ATTENUATOR: BNC 14DB 8GHZ 2W 50O

Supplier's Site
Attenuators - R414414000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414414000
Attenuators R414414000
RF Attenuators 14dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 14dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414414000 2201-R414414000-ND R414414000 R414414000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details