Radiall Attenuator - Fixed Coaxial R414413000

Description
2W DC-8 GHz BNC Coaxial Attenuator
Request a Quote Datasheet
Description
2W DC-8 GHz BNC Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414413000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414413000
Attenuator - Fixed Coaxial R414413000
2W DC-8 GHz BNC Coaxial Attenuator

2W DC-8 GHz BNC Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - 2201-R414413000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 13dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 13dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414413000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414413000
RF and Wireless - Attenuators R414413000
ATTENUATOR: BNC 13DB 8GHZ 2W 50O

ATTENUATOR: BNC 13DB 8GHZ 2W 50O

Supplier's Site
Attenuators - R414413000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414413000
Attenuators R414413000
RF Attenuators 13dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 13dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414413000 2201-R414413000-ND R414413000 R414413000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-QAT-0+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers