Radiall Attenuators R414410000

Description
RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414410000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414410000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414410000
Attenuator - Fixed Coaxial R414410000
BNC Attenuator 10 dB 8 GHz 2W

BNC Attenuator 10 dB 8 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414410000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414410000
RF and Wireless - Attenuators R414410000
ATTENUATOR: BNC 10DB 8GHZ 2W 50O

ATTENUATOR: BNC 10DB 8GHZ 2W 50O

Supplier's Site
Attenuators - R414410000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414410000
Attenuators R414410000
RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414410000-ND R414410000 R414410000 R414410000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details