Radiall Attenuators R414401000

Description
RF Attenuators 1dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414401000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 1dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414401000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414401000
Attenuator - Fixed Coaxial R414401000
BNC Attenuator 1 dB 8 GHz 2W

BNC Attenuator 1 dB 8 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414401000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414401000
RF and Wireless - Attenuators R414401000
ATTENUATOR: BNC 1DB 8GHZ 2W 50OH

ATTENUATOR: BNC 1DB 8GHZ 2W 50OH

Supplier's Site
Attenuators - R414401000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414401000
Attenuators R414401000
RF Attenuators 1dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 1dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414401000-ND R414401000 R414401000 R414401000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 1 dB 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 8 GHz
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
6 suppliers
Attenuators - 3157-BW-S4W5+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details