Radiall Attenuator - Fixed Coaxial R414400000

Description
BNC Attenuator 0 dB 8 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 0 dB 8 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414400000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414400000
Attenuator - Fixed Coaxial R414400000
BNC Attenuator 0 dB 8 GHz 2W

BNC Attenuator 0 dB 8 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414400000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 0dB 0Hz ~ 8GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - R414400000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414400000
Attenuators R414400000
RF Attenuators 0dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 0dB 0 Hz ~ 8 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414400000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414400000
RF and Wireless - Attenuators R414400000
ATTENUATOR: BNC 0DB 8GHZ 2W 50OH

ATTENUATOR: BNC 0DB 8GHZ 2W 50OH

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414400000 2201-R414400000-ND R414400000 R414400000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details
Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-K20-2W44+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 2.92mm In-Line Module
View Details
2 suppliers