Radiall Attenuators R413V06000

Description
ATT 1.85MM M/F 6DB 67GHZ 1W {-A-
Request a Quote Datasheet
Description
ATT 1.85MM M/F 6DB 67GHZ 1W {-A-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413V06000-ND - DigiKey
Thief River Falls, MN, United States
ATT 1.85MM M/F 6DB 67GHZ 1W {-A-

ATT 1.85MM M/F 6DB 67GHZ 1W {-A-

Buy Now Datasheet
Attenuators - R413V06000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413V06000
Attenuators R413V06000
RF Attenuators 6dB 0 Hz ~ 67 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 67 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 2201-R413V06000-ND R413V06000
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details