Radiall Attenuators R413V03000

Description
ATT 1.85MM M/F 3DB 67GHZ 1W {-A-
Request a Quote Datasheet
Description
ATT 1.85MM M/F 3DB 67GHZ 1W {-A-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413V03000-ND - DigiKey
Thief River Falls, MN, United States
ATT 1.85MM M/F 3DB 67GHZ 1W {-A-

ATT 1.85MM M/F 3DB 67GHZ 1W {-A-

Buy Now Datasheet
Attenuators - R413V03000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413V03000
Attenuators R413V03000
RF Attenuators 3dB 0 Hz ~ 67 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 67 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 2201-R413V03000-ND R413V03000
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details