Radiall Attenuator - Fixed Coaxial R413850117

Description
2W DC-12.4 GHz SMA Coaxial Attenuator
Request a Quote Datasheet
Description
2W DC-12.4 GHz SMA Coaxial Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413850117 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413850117
Attenuator - Fixed Coaxial R413850117
2W DC-12.4 GHz SMA Coaxial Attenuator

2W DC-12.4 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R413850117
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Jitter Attenuators - SI5342B-D07044-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Attenuators - 3157-RCAT-08+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details