Radiall Attenuators R413850115

Description
RF Attenuators 50dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 50dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413850115-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 50dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 50dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413850115 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413850115
Attenuator - Fixed Coaxial R413850115
SMA Attenuator 50 dB 4 GHz 2W

SMA Attenuator 50 dB 4 GHz 2W

Supplier's Site Datasheet
Attenuators - R413850115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413850115
Attenuators R413850115
RF Attenuators 50dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 50dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413850115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413850115
RF and Wireless - Attenuators R413850115
ATTENUATOR: SMA1.14 50DB 4GHZ 2W

ATTENUATOR: SMA1.14 50DB 4GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413850115-ND R413850115 R413850115 R413850115
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 50 dB 50 dB 50 dB 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S30W20+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details