Radiall Attenuator - Fixed Coaxial R413845000

Description
Attenuator: SMA1.14 45 dB 18 GHz 2W 50 Ohms
Request a Quote Datasheet
Description
Attenuator: SMA1.14 45 dB 18 GHz 2W 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413845000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413845000
Attenuator - Fixed Coaxial R413845000
Attenuator: SMA1.14 45 dB 18 GHz 2W 50 Ohms

Attenuator: SMA1.14 45 dB 18 GHz 2W 50 Ohms

Supplier's Site Datasheet
Attenuators - 2201-R413845000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 45dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 45dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413845000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413845000
RF and Wireless - Attenuators R413845000
ATTENUATOR: SMA1.14 45DB 18GHZ 2

ATTENUATOR: SMA1.14 45DB 18GHZ 2

Supplier's Site
Attenuators - R413845000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413845000
Attenuators R413845000
RF Attenuators 45dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 45dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413845000 2201-R413845000-ND R413845000 R413845000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D10379-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details