Radiall Attenuator - Fixed Coaxial R413830150

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413830150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413830150
Attenuator - Fixed Coaxial R413830150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Attenuators - 2201-R413830150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 30dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413830150 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413830150
RF and Wireless - Attenuators R413830150
PRECISION ATTENUATOR: SMA 30DB 1

PRECISION ATTENUATOR: SMA 30DB 1

Supplier's Site
Attenuators - R413830150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413830150
Attenuators R413830150
RF Attenuators 30dB 0 Hz ~ 23 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 30dB 0 Hz ~ 23 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413830150 2201-R413830150-ND R413830150 R413830150
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Frequency ? to 18 GHz 0.0 to 23 GHz 0.0 to 23 GHz
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-UNAT-8A+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details