Radiall Attenuator - Fixed Coaxial R413820150

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413820150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413820150
Attenuator - Fixed Coaxial R413820150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 2201-R413820150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0Hz ~ 23GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413820150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413820150
Attenuators R413820150
RF Attenuators 20dB 0 Hz ~ 23 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 23 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413820150 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413820150
RF and Wireless - Attenuators R413820150
PRECISION ATTENUATOR: SMA 20DB 1

PRECISION ATTENUATOR: SMA 20DB 1

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413820150 2201-R413820150-ND R413820150 R413820150
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Frequency ? to 18 GHz 0.0 to 23 GHz 0.0 to 23 GHz
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D10290-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details