Radiall Attenuators R413820117

Description
ATT SMA.86 20DB 12.4GHZ 2W
Request a Quote Datasheet
Description
ATT SMA.86 20DB 12.4GHZ 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413820117-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA.86 20DB 12.4GHZ 2W

ATT SMA.86 20DB 12.4GHZ 2W

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413820117 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413820117
Attenuator - Fixed Coaxial R413820117
2W DC-12.4 GHz SMA Coaxial Attenuator

2W DC-12.4 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 2201-R413820117-ND R413820117
Product Name Attenuators Attenuator - Fixed Coaxial
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details